Bipolar (BJT) Transistor PNP 80V 700mA 380MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 80V 700mA 380MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 80V 700mA 380MHz 500mW Surface Mount MPT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 762447-2SAR514P5T100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 500mW
Transistor Type: PNP
Frequency - Transition: 380MHz
Family Name: 2SAR514P5
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 700mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 15mA, 300mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 3V
Alternative Parts (Cross-Reference): DSA7101Q0L; DSA7101R0L; DSA710100L; ;
Introduction Date: April 22, 2016
ECCN: EAR99
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
TRANS PNP 80V 0.7A MPT3 Product overview: 2SAR514P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR514P5T100 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP -80V Vceo -0.7A Ic MPT3
TRANS PNP 80V 0.7A MPT3
TRANS PNP 80V 0.7A MPT3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SAR514P5T100TR-ND | 762447-2SAR514P5T100 | 276-2SAR514P5T100 | 2SAR514P5T100 | 2SAR514P5T100 | 2SAR514P5T100 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SAR514P5T100 | 80V 0.7A Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-243AA | SOT3 | Tape & Reel (TR) | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts |