Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Transistor Output Optocouplers MOT TRANS OUTPUT
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | H11AA4SVM-ND | H11AA4SVM | 09J6548 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi |
| Input | AC; DC | ||
| Output | Phototransistor | ||
| Package Type | 6-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP |