6 Pin Transistor Detector, Single, Optocoupler
OPTOISO 5.3KV TRANS W/BASE 6-DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-H11D1XG | 58-H11D1XG-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Package Type | "6-DIP (0.400"", 10.16mm)" |