The Optocoupler, Phototrans O/p, 3.75kV, Miniflat-4 (part number 95T0080) features a high isolation voltage of 3750 VAC RMS, making it suitable for applications requiring robust electrical isolation. It operates effectively at high temperatures, with a maximum operating temperature of 125°C. The device is designed with a compact half-pitch, mini-flat 4-pin package, which allows for space-efficient integration into various electronic systems. It offers a guaranteed current transfer ratio (CTR) of at least 130%, ensuring reliable performance even at low input currents. This optocoupler is applicable in DC-DC converters, ground-loop isolation, and signal-noise isolation, among other uses. The product complies with safety standards, including DIN EN/IEC 60747-5-5, and is RoHS compliant.
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Transistor Output Optocouplers OptoHiT Phototrans 75V 1-Ch CTR 260%
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:75V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM8801BFS-ND | FODM8801B | 95T0080 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||
| Mounting Option | Surface Mount | SSOP | |
| Isolation Voltage | 3750 volts | 3750 volts |