onsemi Transistor, Photovoltaic Output Optoisolators FODM8801BR2

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FODM8801BR2 is a high-temperature phototransistor optocoupler designed for applications requiring reliable isolation and performance in challenging environments. It operates effectively within a temperature range of -40°C to 125°C and features a high current transfer ratio at low input currents. The device is housed in a compact half-pitch, mini-flat 4-pin package, making it suitable for space-constrained designs. With an input-output isolation voltage rated at 3750 VACRMS, the FODM8801BR2 provides robust electrical isolation, adhering to safety standards such as C-UL/UL1577 and DIN EN/IEC60747-5-5. It is particularly well-suited for use in DC-DC converters, ground-loop isolation, and various consumer and industrial applications, including power supplies and motor control systems. The optocoupler is Pb-free and compatible with infrared ray reflow soldering processes, ensuring ease of integration into modern manufacturing workflows. Its specifications indicate a maximum collector current of 30 mA and a collector-emitter voltage of 75 V, making it versatile for different circuit designs. Overall, the FODM8801BR2 is a reliable choice for engineers seeking a high-performance optoisolator for demanding applications.

Datasheet Summary
Powered by GS/AI

The FODM8801BR2 is a high-temperature phototransistor optocoupler designed for applications requiring reliable isolation and performance in challenging environments. It operates effectively within a temperature range of -40°C to 125°C and features a high current transfer ratio at low input currents. The device is housed in a compact half-pitch, mini-flat 4-pin package, making it suitable for space-constrained designs. With an input-output isolation voltage rated at 3750 VACRMS, the FODM8801BR2 provides robust electrical isolation, adhering to safety standards such as C-UL/UL1577 and DIN EN/IEC60747-5-5. It is particularly well-suited for use in DC-DC converters, ground-loop isolation, and various consumer and industrial applications, including power supplies and motor control systems. The optocoupler is Pb-free and compatible with infrared ray reflow soldering processes, ensuring ease of integration into modern manufacturing workflows. Its specifications indicate a maximum collector current of 30 mA and a collector-emitter voltage of 75 V, making it versatile for different circuit designs. Overall, the FODM8801BR2 is a reliable choice for engineers seeking a high-performance optoisolator for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM8801BR2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801BR2CT-ND
Transistor, Photovoltaic Output Optoisolators FODM8801BR2CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM8801BR2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801BR2TR-ND
Transistor, Photovoltaic Output Optoisolators FODM8801BR2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM8801BR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801BR2DKR-ND
Transistor, Photovoltaic Output Optoisolators FODM8801BR2DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FODM8801BR2 - 872194-FODM8801BR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM8801BR2
872194-FODM8801BR2
Optoisolators - Transistor, Photovoltaic Output - FODM8801BR2 872194-FODM8801BR2
Manufacturer: ON Semiconductor Win Source Part Number: 872194-FODM8801BR2 Series: OptoHit™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-Mini-Flat Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FODM8801 Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM8801BR2CT, FODM8801BR2DKR, FODM8801BR2TR, FODM8801BR2-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 872194-FODM8801BR2
Series: OptoHit™
Operating Temperature Range: -40°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-Mini-Flat
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FODM8801
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FODM8801BR2CT, FODM8801BR2DKR, FODM8801BR2TR, FODM8801BR2-ND

Buy Now Datasheet
Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi - 88T3407 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi
88T3407
Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi 88T3407
OPTOCOUPLER, 4-MFP, HI TEMP; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:75V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 4-MFP, HI TEMP; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:75V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM8801BR2
Transistor Output Optocouplers FODM8801BR2
Transistor Output Optocouplers HighTem PhotoXsistor

Transistor Output Optocouplers HighTem PhotoXsistor

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM8801BR2CT-ND 872194-FODM8801BR2 88T3407 FODM8801BR2
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FODM8801BR2 Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 4-Mini-Flat SSOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details