Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042149-H11D1SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Maximum Output Voltage: 300V
Channel Output Current: 100mA
Continuous forward current- Max: 80mA
Alternative Parts (Cross-Reference): H11D1SD; H11D1S_Q; H11D1SM; H11D1SR2M;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6 ROHS COMPLIANT: YES
Transistor Output Optocouplers Hi Volt Phototrans
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042149-H11D1SR2M | 8076575 | 8076575P | H11D1SR2MTR-ND | 54AH8834 | H11D1SR2M |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - H11D1SR2M | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 4.17Kv, Smdip-6 Rohs Compliant Onsemi | Transistor Output Optocouplers |
| Input | DC; DC | DC | DC | DC | ||
| Mounting Option | Surface Mount; 6-SMD | Surface mount | MDIP | Surface Mount | ||
| Forward Current | 80 milliamps | |||||
| Isolation Voltage | 4170 volts | 4170 volts | ||||
| Output | Phototransistor; Phototransistor | Phototransistor |