Vishay Precision Group Optocouplers H11D3

Description
DIP-6 OPTOCPLR WBASE CTR>20% -e3
Request a Quote Datasheet
Description
DIP-6 OPTOCPLR WBASE CTR>20% -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1808274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808274
Optocouplers 1808274
DIP-6 OPTOCPLR WBASE CTR>20% -e3

DIP-6 OPTOCPLR WBASE CTR>20% -e3

Supplier's Site
Optocouplers - 1808663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808663
Optocouplers 1808663
DIP-6 OPTOCPLR WBASE CTR>20% -e3

DIP-6 OPTOCPLR WBASE CTR>20% -e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 751-H11D3-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-H11D3-ND
Transistor, Photovoltaic Output Optoisolators 751-H11D3-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 58K1629 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
58K1629
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 58K1629
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:200V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:200V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11D3
Transistor Output Optocouplers H11D3
Transistor Output Optocouplers HV Phototransistor

Transistor Output Optocouplers HV Phototransistor

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1808274 751-H11D3-ND 58K1629 H11D3
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Approvals RoHS Compliant
Mounting Option DIP Through Hole DIP
Isolation Voltage 5000 volts 5300 volts 5300 volts
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8233BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details