onsemi Optocouplers H11AA1SR2M

Description
IC, Fairchild, H11AA1SR2M
Request a Quote Datasheet
Description
IC, Fairchild, H11AA1SR2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8076187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8076187P
Optocouplers 8076187P
IC, Fairchild, H11AA1SR2M

IC, Fairchild, H11AA1SR2M

Supplier's Site
Optocouplers - 8076187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8076187
Optocouplers 8076187
IC, Fairchild, H11AA1SR2M

IC, Fairchild, H11AA1SR2M

Supplier's Site
Optocouplers - 1663639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1663639
Optocouplers 1663639
IC, Fairchild, H11AA1SR2M

IC, Fairchild, H11AA1SR2M

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - H11AA1SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AA1SR2MCT-ND
Transistor, Photovoltaic Output Optoisolators H11AA1SR2MCT-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11AA1SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AA1SR2MDKR-ND
Transistor, Photovoltaic Output Optoisolators H11AA1SR2MDKR-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11AA1SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AA1SR2MTR-ND
Transistor, Photovoltaic Output Optoisolators H11AA1SR2MTR-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 85AC1862 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
85AC1862
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi 85AC1862
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 4.17Kv, Smdip; No. Of Channels Onsemi - 95W3245 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip; No. Of Channels Onsemi
95W3245
Optocoupler, Transistor, 4.17Kv, Smdip; No. Of Channels Onsemi 95W3245
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11AA1SR2M
Transistor Output Optocouplers H11AA1SR2M
Transistor Output Optocouplers MOT AC IN-TRANS OUT

Transistor Output Optocouplers MOT AC IN-TRANS OUT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8076187P 8076187 H11AA1SR2MCT-ND 85AC1862 H11AA1SR2M
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input AC AC AC; DC
Approvals RoHS Compliant RoHS Compliant
Mounting Option MDIP Surface mount Surface Mount Surface Mount DIP
Output Phototransistor; Phototransistor Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1400HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details