onsemi Transistor, Photovoltaic Output Optoisolators H11D1SM

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11D1SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11D1SM-ND
Transistor, Photovoltaic Output Optoisolators H11D1SM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11D1SM - 1042151-H11D1SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11D1SM
1042151-H11D1SM
Optoisolators - Transistor, Photovoltaic Output - H11D1SM 1042151-H11D1SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042151-H11D1SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 5μs Maximum Output Voltage: 300V Channel Output Current: 100mA Continuous forward current- Max: 80mA Alternative Parts (Cross-Reference): H11D1SD; H11D1S_Q; H11D1SR2M; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042151-H11D1SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Maximum Output Voltage: 300V
Channel Output Current: 100mA
Continuous forward current- Max: 80mA
Alternative Parts (Cross-Reference): H11D1SD; H11D1S_Q; H11D1SR2M;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 78M1362 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
78M1362
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi 78M1362
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11D1SM-ND 1042151-H11D1SM 78M1362
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - H11D1SM Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
Input DC DC; DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990806 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details