onsemi Transistor, Photovoltaic Output Optoisolators H11B1SR2M

Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11B1SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11B1SR2MTR-ND
Transistor, Photovoltaic Output Optoisolators H11B1SR2MTR-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11B1SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11B1SR2MDKR-ND
Transistor, Photovoltaic Output Optoisolators H11B1SR2MDKR-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11B1SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11B1SR2MCT-ND
Transistor, Photovoltaic Output Optoisolators H11B1SR2MCT-ND
Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11B1SR2M
Transistor Output Optocouplers H11B1SR2M
Transistor Output Optocouplers Photodarlington

Transistor Output Optocouplers Photodarlington

Buy Now Datasheet
Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 78M1358 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi
78M1358
Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi 78M1358
OPTOCOUPLER, DARLINGTON, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:500%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:500%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11B1SR2MTR-ND H11B1SR2M 78M1358
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Darlington, 4.17Kv, Smdip-6; No. Of Channels Onsemi
Input DC
Output Photodarlington
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details