Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042123-H11AV1M
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 300% @ 10mA
Switching Turn-On and Turn-Off Time: 15μs, 15μs (Max)
Maximum Output Voltage: 70V
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): SL5504;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive, Consumer Electronics, Portable Devices
Quantity per package: 1k pcs
Transistor Output Optocoupler, 1, 7.5 kV, 100 %, 60 mA, DIP, 6 RoHS Compliant: Yes
Transistor Output Optocouplers 0.4" Optocoupler Phototransistor
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | H11AV1M-ND | 1042123-H11AV1M | 95W3246 | H11AV1M |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - H11AV1M | Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Dip, 6 Rohs Compliant Onsemi | Transistor Output Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | 6-DIP |