onsemi Transistor, Photovoltaic Output Optoisolators FODM8801A

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM8801AFS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801AFS-ND
Transistor, Photovoltaic Output Optoisolators FODM8801AFS-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM8801A
Transistor Output Optocouplers FODM8801A
Transistor Output Optocouplers OptoHiT Phototrans 75V 1-Ch CTR 160%

Transistor Output Optocouplers OptoHiT Phototrans 75V 1-Ch CTR 160%

Buy Now Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi - 95T0078 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
95T0078
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi 95T0078
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:80%; Product Range:-; Input Current:20mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:80%; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FODM8801AFS-ND FODM8801A 95T0078
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
Input DC 20mA
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SSOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3143MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details