Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators H11B3

Description
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11B3VS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11B3VS-ND
Transistor, Photovoltaic Output Optoisolators H11B3VS-ND
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11B3 - 873132-H11B3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11B3
873132-H11B3
Optoisolators - Transistor, Photovoltaic Output - H11B3 873132-H11B3
Manufacturer: Vishay Win Source Part Number: 873132-H11B3 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: H11 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11B3GI, H11B3GI-ND, H11B3VS

Manufacturer: Vishay
Win Source Part Number: 873132-H11B3
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: H11
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: H11B3GI, H11B3GI-ND, H11B3VS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number H11B3VS-ND 873132-H11B3
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - H11B3
Input DC
Output Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Mosfet Gate Driver, Smd-8; No. Of Channels Infineon - 26AC3113 - Newark, An Avnet Company
Specs
Mounting Option SMD
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details