6 Pin Transistor Detector, Single, Optocoupler
OPTOISOLTR 5KV 1CH TRANS W/BASE
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-H11AV3SM | 58-H11AV3SM-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Package Type | 6-SMD, Gull Wing | |
| Mounting Option | Surface Mount |