Optocoupl AC-IN 1-CH Trans W/Base DC-OUT
Optocoupl AC-IN 1-CH Trans W/Base DC-OUT
Optocoupl AC-IN 1-CH Trans W/Base DC-OUT
AC Input-Transistor Output Optocoupler, 7500V Isolation
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Transistor Output Optocouplers 6PDIP AC PhotoXstr Output Optocoupler
Transistor Output Optocoupler, 1, 7.5 kV, 20 %, 60 mA, DIP, 6 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 7.5KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6711399 | 6711399P | H11AA1M | H11AA1M-ND | H11AA1M | 95W3244 | 09J6520 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Transistor Output Optocoupler, 1, 7.5 Kv, 20 %, 60 Ma, Dip, 6 Rohs Compliant Onsemi | Optocoupler, Phototransistor, 7.5Kv; No. Of Channels Onsemi | |
| Input | AC | AC | AC; DC | ||||
| Output | Phototransistor; Transistor | Phototransistor | |||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Through hole | PDIP | Through Hole | DIP | |||
| Isolation Voltage | 7500 volts | 4170 volts | 7500 volts |