Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Transistor Output Optocoupler, 7500V Isolation
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042035-H11A1VM
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 50% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Transistor Output Optocouplers Optocoupler Phototransistor
| DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | H11A1VM-ND | H11A1VM | 1042035-H11A1VM | H11A1VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - H11A1VM | Transistor Output Optocouplers | |
| Input | DC | DC; DC | ||
| Output | Phototransistor | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | 6-DIP |