onsemi Optoisolators - Transistor, Photovoltaic Output - H11A1 H11A1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 849903-H11A1 Features: Optoisolator Output 1 Channel Package: Tube Part Status: Obsolete Family Name: H11A Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11A1FS, H11A1FS-NDR, H11A1QT, H11A1QT-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 849903-H11A1 Features: Optoisolator Output 1 Channel Package: Tube Part Status: Obsolete Family Name: H11A Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11A1FS, H11A1FS-NDR, H11A1QT, H11A1QT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11A1 - 849903-H11A1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A1
849903-H11A1
Optoisolators - Transistor, Photovoltaic Output - H11A1 849903-H11A1
Manufacturer: ON Semiconductor Win Source Part Number: 849903-H11A1 Features: Optoisolator Output 1 Channel Package: Tube Part Status: Obsolete Family Name: H11A Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11A1FS, H11A1FS-NDR, H11A1QT, H11A1QT-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 849903-H11A1
Features: Optoisolator Output 1 Channel
Package: Tube
Part Status: Obsolete
Family Name: H11A
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: H11A1FS, H11A1FS-NDR, H11A1QT, H11A1QT-ND

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11A1FS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11A1FS-ND
Transistor, Photovoltaic Output Optoisolators H11A1FS-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 849903-H11A1 H11A1FS-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - H11A1 Transistor, Photovoltaic Output Optoisolators
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3033ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details