The H11B1 is a photodarlington optocoupler featuring a high gain output with a base connection. It is designed for applications requiring electrical isolation, with an isolation test voltage of 5300 Vrms. The device has a forward current rating of up to 100 mA and a collector current capacity of 100 mA. The current transfer ratio (CTR) is a minimum of 500%, making it suitable for applications that require significant signal amplification. The optocoupler is housed in a 6-pin DIP package and is compliant with various safety standards, including UL1577 and DIN EN 60747-5-5. It operates over a temperature range of -55°C to +100°C and has a low input-to-output capacitance of 0.5 pF, which is beneficial for high-speed applications. The H11B1 is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for engineers looking for reliable isolation in their designs.
Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:100mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 751-1277-5-ND | 58K1624 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay |
| Input | DC | |
| Output | Photodarlington | |
| Package Type | "6-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole | DIP |