Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators H11D2

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-H11D2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-H11D2-ND
Transistor, Photovoltaic Output Optoisolators 751-H11D2-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 58K1628 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
58K1628
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 58K1628
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Product Range:-; Input Current:10mA; Output Voltage:300V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Product Range:-; Input Current:10mA; Output Voltage:300V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 5.3Kv, Dip-6 Rohs Compliant Vishay - 58AJ2266 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Dip-6 Rohs Compliant Vishay
58AJ2266
Optocoupler, Transistor, 5.3Kv, Dip-6 Rohs Compliant Vishay 58AJ2266
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11D2
Transistor Output Optocouplers H11D2
Transistor Output Optocouplers HV Phototransistor

Transistor Output Optocouplers HV Phototransistor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-H11D2-ND 58K1628 58AJ2266 H11D2
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Optocoupler, Transistor, 5.3Kv, Dip-6 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC 10mA
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 3340238 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Transistor, Photovoltaic Output Optoisolators - PVI1050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details