onsemi Transistor, Photovoltaic Output Optoisolators FODM8801CR2

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM8801CR2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801CR2TR-ND
Transistor, Photovoltaic Output Optoisolators FODM8801CR2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM8801CR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801CR2DKR-ND
Transistor, Photovoltaic Output Optoisolators FODM8801CR2DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM8801CR2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801CR2CT-ND
Transistor, Photovoltaic Output Optoisolators FODM8801CR2CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FODM8801CR2 - 845166-FODM8801CR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM8801CR2
845166-FODM8801CR2
Optoisolators - Transistor, Photovoltaic Output - FODM8801CR2 845166-FODM8801CR2
Manufacturer: ON Semiconductor Win Source Part Number: 845166-FODM8801CR2 Series: OptoHit™ Features: Optoisolator Output 1 Channel Package: Reel - TR Family Name: FODM8801 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM8801CR2-ND, FODM8801CR2CT, FODM8801CR2TR, FODM8801CR2DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 845166-FODM8801CR2
Series: OptoHit™
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Family Name: FODM8801
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FODM8801CR2-ND, FODM8801CR2CT, FODM8801CR2TR, FODM8801CR2DKR

Buy Now Datasheet
Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi - 88T3408 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi
88T3408
Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi 88T3408
OPTOCOUPLER, 4-MFP, HI TEMP; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:75V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 4-MFP, HI TEMP; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:75V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FODM8801CR2TR-ND 845166-FODM8801CR2 88T3408
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FODM8801CR2 Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SSOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDR8259HXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8230BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details