onsemi Transistor, Photovoltaic Output Optoisolators H11AA1SM

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11AA1SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AA1SM-ND
Transistor, Photovoltaic Output Optoisolators H11AA1SM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi - 09J6521 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi
09J6521
Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi 09J6521
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11AA1SM
Transistor Output Optocouplers H11AA1SM
Transistor Output Optocouplers MOT AC IN-TRANS OUT

Transistor Output Optocouplers MOT AC IN-TRANS OUT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11AA1SM-ND 09J6521 H11AA1SM
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3030ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8232AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details