onsemi 5V Signal Isolator and Optocoupler FODM8071

Description
High Speed Optocouplers High Noise Immunity 3.3/5V Logic Gat Out Product overview: FODM8071 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8071 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers High Noise Immunity 3.3/5V Logic Gat Out Product overview: FODM8071 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8071 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Signal Isolator and Optocoupler - 902-FODM8071 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Signal Isolator and Optocoupler
902-FODM8071
5V Signal Isolator and Optocoupler 902-FODM8071
High Speed Optocouplers High Noise Immunity 3.3/5V Logic Gat Out Product overview: FODM8071 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8071 can be used for catalog matching and distributor lookup.

High Speed Optocouplers High Noise Immunity 3.3/5V Logic Gat Out Product overview: FODM8071 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8071 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic Output Optoisolators - FODM8071-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FODM8071-ND
Logic Output Optoisolators FODM8071-ND
Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
FODM8071
High Speed Optocouplers FODM8071
High Speed Optocouplers High Noise Immunity 3.3/5V Logic Gat Out

High Speed Optocouplers High Noise Immunity 3.3/5V Logic Gat Out

Buy Now Datasheet
Optocoupler, Logic Gate O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi - 92R5633 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi
92R5633
Optocoupler, Logic Gate O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi 92R5633
OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, MINI-FLAT-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:16mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, MINI-FLAT-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; Input Current:16mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Opto Cplr, Logic, 3.75Kv, Mini-Flat; No. Of Channels Onsemi - 95W3201 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Logic, 3.75Kv, Mini-Flat; No. Of Channels Onsemi
95W3201
Opto Cplr, Logic, 3.75Kv, Mini-Flat; No. Of Channels Onsemi 95W3201
OPTO CPLR, LOGIC, 3.75KV, MINI-FLAT; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:16mA; No. of RoHS Compliant: Yes

OPTO CPLR, LOGIC, 3.75KV, MINI-FLAT; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:16mA; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-FODM8071 FODM8071-ND FODM8071 92R5633
Product Name 5V Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Logic Gate O/p, 3.75Kv, Mini-Flat-5; No. Of Channels Onsemi
Output Photo IC Push-Pull, Totem Pole
Mounting Option Tube Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Input DC 16mA
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3033ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-4163-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details