onsemi Optoisolators - Transistor, Photovoltaic Output - FODM8801BR2V FODM8801BR2V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919240-FODM8801BR2V Series: OptoHit™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FODM8801 Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM8801BR2VDKR, FODM8801BR2VCT, FODM8801BR2VTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919240-FODM8801BR2V Series: OptoHit™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FODM8801 Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM8801BR2VDKR, FODM8801BR2VCT, FODM8801BR2VTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FODM8801BR2V - 919240-FODM8801BR2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM8801BR2V
919240-FODM8801BR2V
Optoisolators - Transistor, Photovoltaic Output - FODM8801BR2V 919240-FODM8801BR2V
Manufacturer: ON Semiconductor Win Source Part Number: 919240-FODM8801BR2V Series: OptoHit™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FODM8801 Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM8801BR2VDKR, FODM8801BR2VCT, FODM8801BR2VTR

Manufacturer: ON Semiconductor
Win Source Part Number: 919240-FODM8801BR2V
Series: OptoHit™
Operating Temperature Range: -40°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FODM8801
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FODM8801BR2VDKR, FODM8801BR2VCT, FODM8801BR2VTR

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM8801BR2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801BR2VDKR-ND
Transistor, Photovoltaic Output Optoisolators FODM8801BR2VDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM8801BR2VCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801BR2VCT-ND
Transistor, Photovoltaic Output Optoisolators FODM8801BR2VCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM8801BR2VTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801BR2VTR-ND
Transistor, Photovoltaic Output Optoisolators FODM8801BR2VTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi - 63W2876 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi
63W2876
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi 63W2876
OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:75V RoHS Compliant: Yes

OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM8801BR2V
Transistor Output Optocouplers FODM8801BR2V
Transistor Output Optocouplers VDE tested, OptoHiT Hi Temp Phototranstr

Transistor Output Optocouplers VDE tested, OptoHiT Hi Temp Phototranstr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 919240-FODM8801BR2V FODM8801BR2VDKR-ND 63W2876 FODM8801BR2V
Product Name Optoisolators - Transistor, Photovoltaic Output - FODM8801BR2V Transistor, Photovoltaic Output Optoisolators Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi Transistor Output Optocouplers
Mounting Option Surface Mount; 4-Mini-Flat Surface Mount Mini-Flat
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220BB-D-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1213892 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details