onsemi Optocouplers FODM8801AR2

Description
Optocoupler High Temp 120% OptoHiT MFP4
Request a Quote Datasheet
Description
Optocoupler High Temp 120% OptoHiT MFP4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7605968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7605968
Optocouplers 7605968
Optocoupler High Temp 120% OptoHiT MFP4

Optocoupler High Temp 120% OptoHiT MFP4

Supplier's Site
Optocouplers - 7605968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7605968P
Optocouplers 7605968P
Optocoupler High Temp 120% OptoHiT MFP4

Optocoupler High Temp 120% OptoHiT MFP4

Supplier's Site
Optocouplers - 1462079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1462079
Optocouplers 1462079
Optocoupler High Temp 120% OptoHiT MFP4

Optocoupler High Temp 120% OptoHiT MFP4

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FODM8801AR2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801AR2TR-ND
Transistor, Photovoltaic Output Optoisolators FODM8801AR2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM8801AR2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801AR2CT-ND
Transistor, Photovoltaic Output Optoisolators FODM8801AR2CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM8801AR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM8801AR2DKR-ND
Transistor, Photovoltaic Output Optoisolators FODM8801AR2DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi - 88T3406 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi
88T3406
Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi 88T3406
OPTOCOUPLER, 4-MFP, HI TEMP; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:75V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 4-MFP, HI TEMP; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:75V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM8801AR2
Transistor Output Optocouplers FODM8801AR2
Transistor Output Optocouplers HighTem PhotoXsistor

Transistor Output Optocouplers HighTem PhotoXsistor

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7605968 7605968P FODM8801AR2TR-ND 88T3406 FODM8801AR2
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, 4-Mfp, Hi Temp; No. Of Channels Onsemi Transistor Output Optocouplers
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount Mini-Flat Surface Mount SSOP
Rise Time 5 µs 5 µs 5 µs
Fall Time 5500 to ? ns 5500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDB7275FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details