onsemi Logic Output Optoisolators FODM8061V

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 488-FODM8061V-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-FODM8061V-ND
Logic Output Optoisolators 488-FODM8061V-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Buy Now Datasheet
Optocouplers - 8649256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8649256P
Optocouplers 8649256P
3.3V/5V 10M Logic Gate Optocoupler MFP5

3.3V/5V 10M Logic Gate Optocoupler MFP5

Supplier's Site
Optocouplers - 8649256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8649256
Optocouplers 8649256
3.3V/5V 10M Logic Gate Optocoupler MFP5

3.3V/5V 10M Logic Gate Optocoupler MFP5

Supplier's Site
Optocouplers - 1454689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1454689
Optocouplers 1454689
3.3V/5V 10M Logic Gate Optocoupler MFP5

3.3V/5V 10M Logic Gate Optocoupler MFP5

Supplier's Site
3.3V 5V Signal Isolator and Optocoupler - 902-FODM8061V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Signal Isolator and Optocoupler
902-FODM8061V
3.3V 5V Signal Isolator and Optocoupler 902-FODM8061V
High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE Product overview: FODM8061V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8061V can be used for catalog matching and distributor lookup.

High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE Product overview: FODM8061V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8061V can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
FODM8061V
High Speed Optocouplers FODM8061V
High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE

High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 488-FODM8061V-ND 8649256P 8649256 902-FODM8061V FODM8061V
Product Name Logic Output Optoisolators Optocouplers Optocouplers 3.3V 5V Signal Isolator and Optocoupler High Speed Optocouplers
Input DC
Output Open Collector, Schottky Clamped Logic gate Photodarlington
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Mini-Flat Surface mount Tube
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3146MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details