onsemi Transistor, Photovoltaic Output Optoisolators H11A5VM

Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11A5VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11A5VM-ND
Transistor, Photovoltaic Output Optoisolators H11A5VM-ND
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP

Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11A5VM - 1042069-H11A5VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A5VM
1042069-H11A5VM
Optoisolators - Transistor, Photovoltaic Output - H11A5VM 1042069-H11A5VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042069-H11A5VM Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 30% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042069-H11A5VM
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 30% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number H11A5VM-ND 1042069-H11A5VM
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - H11A5VM
Input DC DC; DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 6-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Digital Isolators - SI8040AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details