onsemi Transistor, Photovoltaic Output Optoisolators H11D1M

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11D1MFS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11D1MFS-ND
Transistor, Photovoltaic Output Optoisolators H11D1MFS-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi - 78M1361 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
78M1361
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi 78M1361
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:300V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11D1M
Transistor Output Optocouplers H11D1M
Transistor Output Optocouplers Hi Volt Phototrans

Transistor Output Optocouplers Hi Volt Phototrans

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11D1MFS-ND 78M1361 H11D1M
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4455195 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details