onsemi Transistor, Photovoltaic Output Optoisolators H11AA4M

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11AA4M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AA4M-ND
Transistor, Photovoltaic Output Optoisolators H11AA4M-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 8076525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8076525P
Optocouplers 8076525P
onsemi H11AA4M Optocoupler

onsemi H11AA4M Optocoupler

Supplier's Site
Optocouplers - 1662375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662375
Optocouplers 1662375
onsemi H11AA4M Optocoupler

onsemi H11AA4M Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11AA4M
Transistor Output Optocouplers H11AA4M
Transistor Output Optocouplers 6-PIN DIP AC INPUT PHOTOTRANSLATOR

Transistor Output Optocouplers 6-PIN DIP AC INPUT PHOTOTRANSLATOR

Buy Now Datasheet
Optocoupler, Transistor, 7.5Kv, Dip-6; No. Of Channels Onsemi - 31Y2040 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 7.5Kv, Dip-6; No. Of Channels Onsemi
31Y2040
Optocoupler, Transistor, 7.5Kv, Dip-6; No. Of Channels Onsemi 31Y2040
OPTOCOUPLER, TRANSISTOR, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number H11AA4M-ND 8076525P 1662375 H11AA4M 31Y2040
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Transistor, 7.5Kv, Dip-6; No. Of Channels Onsemi
Input AC; DC AC AC
Output Phototransistor Phototransistor; Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole MDIP Through hole DIP
Isolation Voltage 4170 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8234AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details