Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:4.17kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers PHOTOTRANSISTOR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8076531P | 8076531 | H11AG1M-ND | 78M1351 | H11AG1M |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | MDIP | Through hole | Through Hole | DIP | |
| Input | DC | DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Rise Time | 5 µs |