Vishay Precision Group Transistor, Photovoltaic Output Optoisolators H11D1-X017T

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11D1-X017T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11D1-X017T-ND
Transistor, Photovoltaic Output Optoisolators H11D1-X017T-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6, Full Reel; No. Of Channels Vishay - 61W9540 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6, Full Reel; No. Of Channels Vishay
61W9540
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6, Full Reel; No. Of Channels Vishay 61W9540
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-6, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-6, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6; No. Of Channels Vishay - 63W3453 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6; No. Of Channels Vishay
63W3453
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6; No. Of Channels Vishay 63W3453
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11D1-X017T
Transistor Output Optocouplers H11D1-X017T
Transistor Output Optocouplers Optocoupler SMD6

Transistor Output Optocouplers Optocoupler SMD6

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11D1-X017T-ND 61W9540 H11D1-X017T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6, Full Reel; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7026810 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -40 C (-40 F)
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235AD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details