Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Manufacturer: ON Semiconductor
Win Source Part Number: 738426-H11AV1A
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Voltage - Isolation: 4170Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 400mV
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 15μs, 15μs (Maximum)
Voltage - Forward (Vf): 1.18V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | H11AV1A-ND | 738426-H11AV1A |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - H11AV1A |
| Input | DC | DC; DC |
| Output | Phototransistor | Phototransistor; Transistor with Base |
| Package Type | "6-DIP (0.300"", 7.62mm)" |