Vishay Precision Group Transistor, Photovoltaic Output Optoisolators H11A1-X009T

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11A1-X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11A1-X009TTR-ND
Transistor, Photovoltaic Output Optoisolators H11A1-X009TTR-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11A1-X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11A1-X009TCT-ND
Transistor, Photovoltaic Output Optoisolators H11A1-X009TCT-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11A1-X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11A1-X009TDKR-ND
Transistor, Photovoltaic Output Optoisolators H11A1-X009TDKR-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11A1-X009T
Transistor Output Optocouplers H11A1-X009T
Transistor Output Optocouplers Optocoupler SMD6

Transistor Output Optocouplers Optocoupler SMD6

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6; No. Of Channels Vishay - 63W3452 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6; No. Of Channels Vishay
63W3452
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6; No. Of Channels Vishay 63W3452
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6, Full Reel; No. Of Channels Vishay - 61W9539 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6, Full Reel; No. Of Channels Vishay
61W9539
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6, Full Reel; No. Of Channels Vishay 61W9539
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-6, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-6, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11A1-X009TTR-ND H11A1-X009T 63W3452
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5.3Kv, Smd-6; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4905-2-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 1ED020I12F2XUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 8002758 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details