onsemi 3.3V 5V Signal Isolator and Optocoupler FODM8061R2V

Description
High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE Product overview: FODM8061R2V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8061R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE Product overview: FODM8061R2V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8061R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Signal Isolator and Optocoupler - 902-FODM8061R2V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Signal Isolator and Optocoupler
902-FODM8061R2V
3.3V 5V Signal Isolator and Optocoupler 902-FODM8061R2V
High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE Product overview: FODM8061R2V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8061R2V can be used for catalog matching and distributor lookup.

High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE Product overview: FODM8061R2V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.3V, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM8061R2V can be used for catalog matching and distributor lookup.

Supplier's Site
Logic Output Optoisolators - FODM8061R2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FODM8061R2VDKR-ND
Logic Output Optoisolators FODM8061R2VDKR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Buy Now Datasheet
Logic Output Optoisolators - FODM8061R2VTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FODM8061R2VTR-ND
Logic Output Optoisolators FODM8061R2VTR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Buy Now Datasheet
Logic Output Optoisolators - FODM8061R2VCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FODM8061R2VCT-ND
Logic Output Optoisolators FODM8061R2VCT-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat

Buy Now Datasheet
Optoisolators - Logic Output - FODM8061R2V - 919239-FODM8061R2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FODM8061R2V
919239-FODM8061R2V
Optoisolators - Logic Output - FODM8061R2V 919239-FODM8061R2V
Manufacturer: ON Semiconductor Win Source Part Number: 919239-FODM8061R2V Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms Channel 20kV/µs CMTI 5-Mini-Flat Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FODM8061 Categories: Isolators Case / Package: 5-Mini-Flat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM8061R2VDKR, FODM8061R2VCT, FODM8061R2VTR, FODM8061R2V-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 919239-FODM8061R2V
Operating Temperature Range: -40°C ~ 110°C
Features: Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms Channel 20kV/µs CMTI 5-Mini-Flat
Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: FODM8061
Categories: Isolators
Case / Package: 5-Mini-Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FODM8061R2VDKR, FODM8061R2VCT, FODM8061R2VTR, FODM8061R2V-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
FODM8061R2V
High Speed Optocouplers FODM8061R2V
High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE

High Speed Optocouplers 10Mbps OpenCollector 3.3V/5V LOGIC GATE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-FODM8061R2V FODM8061R2VDKR-ND 919239-FODM8061R2V FODM8061R2V
Product Name 3.3V 5V Signal Isolator and Optocoupler Logic Output Optoisolators Optoisolators - Logic Output - FODM8061R2V High Speed Optocouplers
Output Photodarlington Open Collector, Schottky Clamped
Mounting Option Reel Surface Mount Surface Mount; 5-Mini-Flat
Isolation Voltage 3750 volts 3750 volts
Input DC
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optoisolator; Analog; 6-Pin DIP; Transistor; 1.3V; 60mA; 5300V; 100mW; 6V - 70225531 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
View Details