Vishay Precision Group Optocouplers H11AA1

Description
Vishay H11AA1 Optocoupler
Request a Quote Datasheet
Description
Vishay H11AA1 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 9032508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9032508
Optocouplers 9032508
Vishay H11AA1 Optocoupler

Vishay H11AA1 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 751-1276-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1276-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1276-5-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11AA1
Transistor Output Optocouplers H11AA1
Transistor Output Optocouplers Bi-Directional Input

Transistor Output Optocouplers Bi-Directional Input

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 58K1620 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
58K1620
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 58K1620
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 99AC3981 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
99AC3981
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 99AC3981
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output - H11AA1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
H11AA1
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output H11AA1
5.3kV 1 1.2V DIP-6 Optocouplers - Phototransistor Output ROHS

5.3kV 1 1.2V DIP-6 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 9032508 751-1276-5-ND H11AA1 58K1620 H11AA1
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
Input AC AC; DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant
Mounting Option Through hole Through Hole DIP
Package Type "6-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990452 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-4261-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details