The Optocoupler, Phototrans O/p, 3.75kV, Miniflat-4 (part number 95T0082) is designed for high-temperature applications, with an operating temperature range up to 125°C. It features a compact half-pitch, mini-flat 4-pin package and provides a high isolation voltage of 3750 VAC for one minute, ensuring safety in various applications. The device utilizes a proprietary process technology to achieve excellent current transfer ratio (CTR) linearity, even at low input currents. It is suitable for use in DC-DC converters, ground-loop isolation, signal-noise isolation, and various consumer and industrial applications. The optocoupler has a maximum forward current of 20 mA and a collector-emitter breakdown voltage of 75 V. Compliance with safety standards is ensured, making it a reliable choice for engineers seeking robust isolation solutions.
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:75V RoHS Compliant: Yes
Transistor Output Optocouplers OptoHiT Phototrans 75V 1-Ch CTR 400%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM8801CFS-ND | 95T0082 | FODM8801C |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||
| Mounting Option | Surface Mount | SSOP | |
| Isolation Voltage | 3750 volts | 3750 volts |