Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042056-H11A4SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 10% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1042056-H11A4SR2M | H11A4SR2M-ND |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - H11A4SR2M | Transistor, Photovoltaic Output Optoisolators |
| Input | DC; DC | DC |
| Mounting Option | Surface Mount; 6-SMD | Surface Mount |
| Forward Current | 60 milliamps | |
| Isolation Voltage | 7500 volts | 7500 volts |