Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042112-H11AG1SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 100% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): H11AG1SM;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Transistor Output Optocouplers LC Phototransistor
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:4.17kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042112-H11AG1SR2M | H11AG1SR2MDKR-ND | H11AG1SR2M | 78M1353 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - H11AG1SR2M | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi |
| Input | DC; DC | DC | ||
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | Surface Mount DIP | |
| Forward Current | 50 milliamps | 50 milliamps | ||
| Isolation Voltage | 4170 volts | 4170 volts | 4170 volts |