onsemi Transistor, Photovoltaic Output Optoisolators H11AA2SR2M

Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11AA2SR2M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AA2SR2M-ND
Transistor, Photovoltaic Output Optoisolators H11AA2SR2M-ND
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11AA2SR2M - 1042091-H11AA2SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA2SR2M
1042091-H11AA2SR2M
Optoisolators - Transistor, Photovoltaic Output - H11AA2SR2M 1042091-H11AA2SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042091-H11AA2SR2M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 10% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): IL250-X007; H11AA3SR2M; H11AA2SM; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042091-H11AA2SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.17V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 10% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): IL250-X007; H11AA3SR2M; H11AA2SM;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number H11AA2SR2M-ND 1042091-H11AA2SR2M
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - H11AA2SR2M
Input AC; DC AC; DC; AC, DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details