onsemi Optoisolators - Transistor, Photovoltaic Output - H11AA1TVM H11AA1TVM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042087-H11AA1TVM Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 20% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042087-H11AA1TVM Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 20% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optocoupler, Transistor, 4.17kV, DIP-6 (part number 09J6526) features a single channel configuration and is designed for applications requiring high voltage isolation. It has a maximum isolation voltage of 4.17kV and a collector-emitter breakdown voltage of 30V. The device supports a maximum forward current of 60mA and has a minimum current transfer ratio (CTR) of 20%. It is compliant with RoHS standards and is suitable for use in AC line monitoring, unknown polarity DC sensing, and telephone line interfaces. The optocoupler includes built-in reverse polarity input protection and meets safety and regulatory approvals, including UL1577.

Datasheet Summary
Powered by GS/AI

The Optocoupler, Transistor, 4.17kV, DIP-6 (part number 09J6526) features a single channel configuration and is designed for applications requiring high voltage isolation. It has a maximum isolation voltage of 4.17kV and a collector-emitter breakdown voltage of 30V. The device supports a maximum forward current of 60mA and has a minimum current transfer ratio (CTR) of 20%. It is compliant with RoHS standards and is suitable for use in AC line monitoring, unknown polarity DC sensing, and telephone line interfaces. The optocoupler includes built-in reverse polarity input protection and meets safety and regulatory approvals, including UL1577.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AA1TVM - 1042087-H11AA1TVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA1TVM
1042087-H11AA1TVM
Optoisolators - Transistor, Photovoltaic Output - H11AA1TVM 1042087-H11AA1TVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042087-H11AA1TVM Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 20% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042087-H11AA1TVM
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.17V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 20% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - H11AA1TVM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AA1TVM-ND
Transistor, Photovoltaic Output Optoisolators H11AA1TVM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11AA1TVM
Transistor Output Optocouplers H11AA1TVM
Transistor Output Optocouplers MOT AC IN-TRANS OUT

Transistor Output Optocouplers MOT AC IN-TRANS OUT

Buy Now Datasheet
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi - 09J6526 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
09J6526
Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi 09J6526
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1042087-H11AA1TVM H11AA1TVM-ND H11AA1TVM 09J6526
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AA1TVM Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 4.17Kv, Dip-6; No. Of Channels Onsemi
Input AC; DC; AC, DC AC; DC
Mounting Option 6-DIP Through Hole DIP
Forward Current 60 milliamps 60 milliamps
Isolation Voltage 4170 volts 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1916-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details