onsemi Transistor, Photovoltaic Output Optoisolators H11AG3

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11AG3-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AG3-ND
Transistor, Photovoltaic Output Optoisolators H11AG3-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11AG3 - 1042118-H11AG3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AG3
1042118-H11AG3
Optoisolators - Transistor, Photovoltaic Output - H11AG3 1042118-H11AG3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042118-H11AG3 Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 20% @ 1mA Switching Turn-On and Turn-Off Time: 5μs, 5μs Maximum Output Voltage: 30V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042118-H11AG3
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.5V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 20% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number H11AG3-ND 1042118-H11AG3
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - H11AG3
Input DC DC; DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 6-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details