Transistor Output Optocoupler, 5000V Isolation
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | H11A8173S | H11A8173S-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators | |
| Isolation Voltage | 5000 volts | 5300 volts |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | 4-SMD, Gull Wing |