Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042084-H11AA1SR2VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.17V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Transistor Output Optocouplers Optocoupler SM-DIP6 Phototransistor
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.17kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | H11AA1SR2VMOSDKR-ND | 1042084-H11AA1SR2VM | H11AA1SR2VM | 598-H11AA1SR2VM | 09J6523 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - H11AA1SR2VM | Transistor Output Optocouplers | Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R | Optocoupler, Transistor, 4.17Kv, Smdip-6; No. Of Channels Onsemi |
| Input | AC; DC | AC; DC; AC, DC | AC (optional feature); DC (optional feature); AC, DC | ||
| Output | Phototransistor | Phototransistor; Transistor with Base | |||
| Package Type | 6-SMD, Gull Wing | Cut Tape (CT) | |||
| Mounting Option | Surface Mount | Surface Mount; 6-SMD | Surface Mount; 6-SMD, Gull Wing | Surface Mount DIP |