onsemi Transistor, Photovoltaic Output Optoisolators H11A1M

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-PDIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11A1MFS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11A1MFS-ND
Transistor, Photovoltaic Output Optoisolators H11A1MFS-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-PDIP

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
H11A1M
Transistor Output Optocouplers H11A1M
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet
Optocoupler, Transistor, 7.5Kv, Dip; No. Of Channels Onsemi - 97K1793 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 7.5Kv, Dip; No. Of Channels Onsemi
97K1793
Optocoupler, Transistor, 7.5Kv, Dip; No. Of Channels Onsemi 97K1793
OPTOCOUPLER, TRANSISTOR, 7.5KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 7.5KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number H11A1MFS-ND H11A1M 97K1793
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 7.5Kv, Dip; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details