ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators H11AA4XSM

Description
OPTOISO 5.3KV 1CH TRANS W/BASE
Request a Quote Datasheet
Description
OPTOISO 5.3KV 1CH TRANS W/BASE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 58-H11AA4XSM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-H11AA4XSM-ND
Transistor, Photovoltaic Output Optoisolators 58-H11AA4XSM-ND
OPTOISO 5.3KV 1CH TRANS W/BASE

OPTOISO 5.3KV 1CH TRANS W/BASE

Buy Now Datasheet
Octocouplers 1806-H11AA4XSM
6 Pin AC Input, Single Optocoupler

6 Pin AC Input, Single Optocoupler

Supplier's Site Datasheet
Optocoupler, Smdip-6, Tr. O/p, Ac I/p; No. Of Channels Isocom - 40P0266 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-6, Tr. O/p, Ac I/p; No. Of Channels Isocom
40P0266
Optocoupler, Smdip-6, Tr. O/p, Ac I/p; No. Of Channels Isocom 40P0266
OPTOCOUPLER, SMDIP-6, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:35VRoHS Compliant: Yes

OPTOCOUPLER, SMDIP-6, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:35VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 58-H11AA4XSM-ND 1806-H11AA4XSM 40P0266
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Smdip-6, Tr. O/p, Ac I/p; No. Of Channels Isocom
Input AC; DC AC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8232BD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 448-1ED3890MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details