Vishay Precision Group Transistor, Photovoltaic Output Optoisolators H11AA1-X007

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - H11AA1-X007-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AA1-X007-ND
Transistor, Photovoltaic Output Optoisolators H11AA1-X007-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay - 20H7517 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay
20H7517
Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay 20H7517
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:20%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number H11AA1-X007-ND 20H7517
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay
Input AC; DC 60mA
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3321MC12NXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details