ISOCOM, Inc. Octocouplers H11AA1X

Description
6 Pin AC Input, Single Optocoupler
Request a Quote Datasheet
Description
6 Pin AC Input, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-H11AA1X
6 Pin AC Input, Single Optocoupler

6 Pin AC Input, Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - H11AA1X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
H11AA1X-ND
Transistor, Photovoltaic Output Optoisolators H11AA1X-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Dip-6, Tr. O/p, Ac I/p; No. Of Channels Isocom - 40P0259 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Tr. O/p, Ac I/p; No. Of Channels Isocom
40P0259
Optocoupler, Dip-6, Tr. O/p, Ac I/p; No. Of Channels Isocom 40P0259
OPTOCOUPLER, DIP-6, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-H11AA1X H11AA1X-ND 40P0259
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-6, Tr. O/p, Ac I/p; No. Of Channels Isocom
Input AC AC; DC
Approvals RoHS Compliant
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDR7259XXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8233BD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details