U.S. Plastic Corporation Parker PPA Series Push Button Couplings 60991

Description
PPA Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. These smooth operating couplings, with all plastic latch, are highly resistant to accidental disconnect. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies and latches are acetal copolymer with stainless steel springs. PPA couplers have a fully plastic exterior and smooth face, making them non-marring to most surfaces. The PPA series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPA series does not interchange with PPL or PPM series.
Description
PPA Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. These smooth operating couplings, with all plastic latch, are highly resistant to accidental disconnect. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies and latches are acetal copolymer with stainless steel springs. PPA couplers have a fully plastic exterior and smooth face, making them non-marring to most surfaces. The PPA series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPA series does not interchange with PPL or PPM series.

Suppliers

Company
Product
Description
Supplier Links
Parker PPA Series Push Button Couplings - 60991 - U.S. Plastic Corporation
Lima, OH, USA
Parker PPA Series Push Button Couplings
60991
Parker PPA Series Push Button Couplings 60991
PPA Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. These smooth operating couplings, with all plastic latch, are highly resistant to accidental disconnect. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies and latches are acetal copolymer with stainless steel springs. PPA couplers have a fully plastic exterior and smooth face, making them non-marring to most surfaces. The PPA series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPA series does not interchange with PPL or PPM series.

PPA Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. These smooth operating couplings, with all plastic latch, are highly resistant to accidental disconnect. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies and latches are acetal copolymer with stainless steel springs. PPA couplers have a fully plastic exterior and smooth face, making them non-marring to most surfaces. The PPA series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPA series does not interchange with PPL or PPM series.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60991
Product Name Parker PPA Series Push Button Couplings
Connection Type Barbed or Ribbed End; Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Hose Connectors - 1463056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Union Fitting
Material Brass/Bronze; Brass
Metric Size 39.00 mm (1.54 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details