U.S. Plastic Corporation EZ-Seal Leak Resistant Couplings 30998

Description
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.
Description
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.

Suppliers

Company
Product
Description
Supplier Links
EZ-Seal Leak Resistant Couplings - 30998 - U.S. Plastic Corporation
Lima, OH, USA
EZ-Seal Leak Resistant Couplings
30998
EZ-Seal Leak Resistant Couplings 30998
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.

Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material handling. Note: To insure proper sealing attach band clamps directly over rubber seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 30998
Product Name EZ-Seal Leak Resistant Couplings
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Connector Fitting - 11999 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Material Brass/Bronze
View Details
Hose Connectors - 2349570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Chrome Plated Brass
Temperature -40 to 221 F (-40 to 105 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details