U.S. Plastic Corporation Nylon Tube And Hose Fittings 61130

Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.
Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.

Suppliers

Company
Product
Description
Supplier Links
Nylon Tube And Hose Fittings - 61130 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Tube And Hose Fittings
61130
Nylon Tube And Hose Fittings 61130
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.

These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard male pipe threads. A hose clamp is recommended for hose and tube connections. NSF 51 and NSF 61 listed. The size below indicates Hose ID x NPT Size. Temp range: -40; to 200; F. Maximum pressure 125 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 61130
Product Name Nylon Tube And Hose Fittings
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-3/8-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
768L Stainless Steel Male Tube Butt Weld Connector | Clean Weld Fittings And Ultra-High Purity Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details