U.S. Plastic Corporation High-Flow Quick Disconnect Couplings by Colder 60803

Description
3/8" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 2.04" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing.
Description
3/8" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 2.04" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing.

Suppliers

Company
Product
Description
Supplier Links
High-Flow Quick Disconnect Couplings by Colder - 60803 - U.S. Plastic Corporation
Lima, OH, USA
High-Flow Quick Disconnect Couplings by Colder
60803
High-Flow Quick Disconnect Couplings by Colder 60803
3/8" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 2.04" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing.

3/8" Hose Barb HFC 35 Series Polysulfone Elbow Coupling Insert is 2.04" overall in length and has a .93" elbow radial length. Accepts 3/8" ID tubing.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 60803
Product Name High-Flow Quick Disconnect Couplings by Colder
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Slip-On Fitting - CT0-4 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Pneumatic Quick Connect Couplings - 2312774 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Temperature 5 F (-15 C)
View Details
Carbon Steel Two-Piece Fittings Inserts, NPTF Solid Female Rigid - A Series - A-0808-FNPR - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.500 inch (12.7 mm)
View Details